Renesas Electronics Corporation SSOP Clock and Timing IC ICS9FG104DFLF

Description
IC FREQ TIMING GENERATOR 28-SSOP Product overview: ICS9FG104DFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DFLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ TIMING GENERATOR 28-SSOP Product overview: ICS9FG104DFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DFLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS9FG104DFLF
SSOP Clock and Timing IC 763-ICS9FG104DFLF
IC FREQ TIMING GENERATOR 28-SSOP Product overview: ICS9FG104DFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DFLF can be used for catalog matching and distributor lookup.

IC FREQ TIMING GENERATOR 28-SSOP Product overview: ICS9FG104DFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DFLF
848364-ICS9FG104DFLF
Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DFLF 848364-ICS9FG104DFLF
Manufacturer: Renesas Electronics America Win Source Part Number: 848364-ICS9FG104DFLF Features: IC 1 Output Package: Tube Part Status: Obsolete Family Name: ICS9FG104 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 848364-ICS9FG104DFLF
Features: IC 1 Output
Package: Tube
Part Status: Obsolete
Family Name: ICS9FG104
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Clock/Timing - ICS9FG104DFLF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS9FG104DFLF-ND
Application Specific Clock/Timing ICS9FG104DFLF-ND
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP

Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9FG104DFLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9FG104DFLF
Clock/Timing - Application Specific ICS9FG104DFLF
IC FREQ TIMING GENERATOR 28-SSOP

IC FREQ TIMING GENERATOR 28-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9FG104DFLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9FG104DFLF
Application Specific Clock/Timing ICS9FG104DFLF
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP

Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-ICS9FG104DFLF 848364-ICS9FG104DFLF ICS9FG104DFLF-ND ICS9FG104DFLF ICS9FG104DFLF
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DFLF Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface HCSL HCSL HCSL
Package Type Tube Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data