Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS9FG104CFLFT ICS9FG104CFLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041843-ICS9FG104CFL FT Contact Plating: Tin Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041843-ICS9FG104CFL FT Contact Plating: Tin Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS9FG104CFLFT - 1041843-ICS9FG104CFLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS9FG104CFLFT
1041843-ICS9FG104CFLFT
OEM Parts - OEM Parts (F - I) - ICS9FG104CFLFT 1041843-ICS9FG104CFLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041843-ICS9FG104CFL FT Contact Plating: Tin Operating Supply Voltage: 3.3 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041843-ICS9FG104CFLFT
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041843-ICS9FG104CFLFT
Product Name OEM Parts - OEM Parts (F - I) - ICS9FG104CFLFT
Unlock Full Specs
to access all available technical data