Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224567-ICS9ERS3165B
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: Custom Parts
Case / Package: TFSOP
Max Frequency: 400 MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224567-ICS9ERS3165BGILF |
| Product Name | Custom Parts - Custom Parts (E - I) - ICS9ERS3165BGILF |