Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064271-ICS9EMS9633B
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: OEM Parts(F-I)
Max Frequency: 166.67 MHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064271-ICS9EMS9633BKILF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9EMS9633BKILF |