Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064261-ICS9DBV0241A
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: QFN
Max Frequency: 137.5 MHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064261-ICS9DBV0241AKILF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9DBV0241AKILF |