Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - ICS9DBL411BKLF ICS9DBL411BKLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204326-ICS9DBL411BK LF Number of Circuits: 1 Input: HCSL PLL: No Categories: Custom Parts Max Frequency: 150 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204326-ICS9DBL411BK LF Number of Circuits: 1 Input: HCSL PLL: No Categories: Custom Parts Max Frequency: 150 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ICS9DBL411BKLF - 1204326-ICS9DBL411BKLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ICS9DBL411BKLF
1204326-ICS9DBL411BKLF
Custom Parts - Custom Parts (E - I) - ICS9DBL411BKLF 1204326-ICS9DBL411BKLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204326-ICS9DBL411BK LF Number of Circuits: 1 Input: HCSL PLL: No Categories: Custom Parts Max Frequency: 150 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204326-ICS9DBL411BKLF
Number of Circuits: 1
Input: HCSL
PLL: No
Categories: Custom Parts
Max Frequency: 150 MHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1204326-ICS9DBL411BKLF
Product Name Custom Parts - Custom Parts (E - I) - ICS9DBL411BKLF
Unlock Full Specs
to access all available technical data