Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS9DBL411AKLFT ICS9DBL411AKLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989132-ICS9DBL411AKL FT Packaging: Digi-Reel® Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: No Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: QFN Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989132-ICS9DBL411AKL FT Packaging: Digi-Reel® Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: No Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: QFN Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS9DBL411AKLFT - 989132-ICS9DBL411AKLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS9DBL411AKLFT
989132-ICS9DBL411AKLFT
OEM Parts - OEM Parts (F - I) - ICS9DBL411AKLFT 989132-ICS9DBL411AKLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989132-ICS9DBL411AKL FT Packaging: Digi-Reel® Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: No Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: QFN Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989132-ICS9DBL411AKLFT
Packaging: Digi-Reel®
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
PLL: No
Number of Pins: 20
Categories: OEM Parts(F-I)
Case / Package: QFN
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989132-ICS9DBL411AKLFT
Product Name OEM Parts - OEM Parts (F - I) - ICS9DBL411AKLFT
Unlock Full Specs
to access all available technical data