Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - ICS9DB823BFLF ICS9DB823BFLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202848-ICS9DB823BFL F Number of Circuits: 1 Input: HCSL PLL: Yes Number of Pins: 48 Categories: Custom Parts Case / Package: SSOP Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202848-ICS9DB823BFL F Number of Circuits: 1 Input: HCSL PLL: Yes Number of Pins: 48 Categories: Custom Parts Case / Package: SSOP Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ICS9DB823BFLF - 1202848-ICS9DB823BFLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ICS9DB823BFLF
1202848-ICS9DB823BFLF
Custom Parts - Custom Parts (E - I) - ICS9DB823BFLF 1202848-ICS9DB823BFLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202848-ICS9DB823BFL F Number of Circuits: 1 Input: HCSL PLL: Yes Number of Pins: 48 Categories: Custom Parts Case / Package: SSOP Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202848-ICS9DB823BFLF
Number of Circuits: 1
Input: HCSL
PLL: Yes
Number of Pins: 48
Categories: Custom Parts
Case / Package: SSOP
Max Frequency: 400 MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202848-ICS9DB823BFLF
Product Name Custom Parts - Custom Parts (E - I) - ICS9DB823BFLF
Unlock Full Specs
to access all available technical data