Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064258-ICS9DB401CGL
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Input: HCSL
PLL: Yes
Number of Pins: 28
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): 9DB403DGILFT; 9DB403DGLFT; 9DB401CGLF; ADF4002BCPZ-RL7; CY28517ZXC; NB3N51044DTG;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064258-ICS9DB401CGLF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9DB401CGLF |