Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS9DB401BFLFT ICS9DB401BFLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064257-ICS9DB401BFL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: Yes Categories: OEM Parts(F-I) Case / Package: SSOP Max Frequency: 333.33 MHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064257-ICS9DB401BFL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: Yes Categories: OEM Parts(F-I) Case / Package: SSOP Max Frequency: 333.33 MHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS9DB401BFLFT - 1064257-ICS9DB401BFLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS9DB401BFLFT
1064257-ICS9DB401BFLFT
OEM Parts - OEM Parts (F - I) - ICS9DB401BFLFT 1064257-ICS9DB401BFLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064257-ICS9DB401BFL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL PLL: Yes Categories: OEM Parts(F-I) Case / Package: SSOP Max Frequency: 333.33 MHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064257-ICS9DB401BFLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: SSOP
Max Frequency: 333.33 MHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064257-ICS9DB401BFLFT
Product Name OEM Parts - OEM Parts (F - I) - ICS9DB401BFLFT
Unlock Full Specs
to access all available technical data