Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064254-ICS97ULP844A
Number of Circuits: 1
Input: Clock
PLL: Yes
Number of Pins: 28
Categories: OEM Parts(F-I)
Max Frequency: 370 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064254-ICS97ULP844AH |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS97ULP844AH |