Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - ICS97U2A845AHLF ICS97U2A845AHLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130899-ICS97U2A845A HLF Number of Circuits: 1 Operating Supply Voltage: 1.8 V Input: Clock PLL: Yes Number of Pins: 28 Categories: Custom Parts Case / Package: BGA Max Frequency: 410 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130899-ICS97U2A845A HLF Number of Circuits: 1 Operating Supply Voltage: 1.8 V Input: Clock PLL: Yes Number of Pins: 28 Categories: Custom Parts Case / Package: BGA Max Frequency: 410 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ICS97U2A845AHLF - 1130899-ICS97U2A845AHLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ICS97U2A845AHLF
1130899-ICS97U2A845AHLF
Custom Parts - Custom Parts (E - I) - ICS97U2A845AHLF 1130899-ICS97U2A845AHLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130899-ICS97U2A845A HLF Number of Circuits: 1 Operating Supply Voltage: 1.8 V Input: Clock PLL: Yes Number of Pins: 28 Categories: Custom Parts Case / Package: BGA Max Frequency: 410 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130899-ICS97U2A845AHLF
Number of Circuits: 1
Operating Supply Voltage: 1.8 V
Input: Clock
PLL: Yes
Number of Pins: 28
Categories: Custom Parts
Case / Package: BGA
Max Frequency: 410 MHz
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1130899-ICS97U2A845AHLF
Product Name Custom Parts - Custom Parts (E - I) - ICS97U2A845AHLF
Unlock Full Specs
to access all available technical data