Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064253-ICS960008AFL
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
PLL: No
Categories: OEM Parts(F-I)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064253-ICS960008AFLFT |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS960008AFLFT |