Renesas Electronics Corporation 133MHZ SSOP Clock and Timing IC ICS960007AFLFT

Description
IC SYSTEM CLOCK 133MHZ 28-SSOP Product overview: ICS960007AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960007AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYSTEM CLOCK 133MHZ 28-SSOP Product overview: ICS960007AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960007AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ SSOP Clock and Timing IC - 763-ICS960007AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ SSOP Clock and Timing IC
763-ICS960007AFLFT
133MHZ SSOP Clock and Timing IC 763-ICS960007AFLFT
IC SYSTEM CLOCK 133MHZ 28-SSOP Product overview: ICS960007AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960007AFLFT can be used for catalog matching and distributor lookup.

IC SYSTEM CLOCK 133MHZ 28-SSOP Product overview: ICS960007AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS960007AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - ICS960007AFLFT - 920847-ICS960007AFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS960007AFLFT
920847-ICS960007AFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS960007AFLFT 920847-ICS960007AFLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 920847-ICS960007AFLF T Operating Temperature Range: 0°C ~ 70°C Features: CPU Clock/Frequency Generator IC - Output 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS960007 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920847-ICS960007AFLFT
Operating Temperature Range: 0°C ~ 70°C
Features: CPU Clock/Frequency Generator IC - Output 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS960007
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Clock/Timing - ICS960007AFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS960007AFLFT
Application Specific Clock/Timing ICS960007AFLFT
CPU Clock/Frequency Generator IC Output 28-SSOP

CPU Clock/Frequency Generator IC Output 28-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS960007AFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS960007AFLFT
Clock/Timing - Application Specific ICS960007AFLFT
IC SYSTEM CLOCK 133MHZ 28-SSOP

IC SYSTEM CLOCK 133MHZ 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-ICS960007AFLFT 920847-ICS960007AFLFT ICS960007AFLFT ICS960007AFLFT
Product Name 133MHZ SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS960007AFLFT Application Specific Clock/Timing Clock/Timing - Application Specific
Package Type 28-SSOP (0.209", 5.30mm Width) Surface Mount; 28-SSOP Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data