Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
IC CLK BUF DDR 233MHZ 1CIRC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS95V2F857AGLF-ND | ICS95V2F857AGLF | ICS95V2F857AGLF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | SSTL | SSTL-2 | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts |