Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS954201BF ICS954201BF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024593-ICS954201BF Number of Circuits: 1 Mounting: SMD (SMT) PLL: No Number of Pins: 48 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024593-ICS954201BF Number of Circuits: 1 Mounting: SMD (SMT) PLL: No Number of Pins: 48 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS954201BF - 1024593-ICS954201BF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS954201BF
1024593-ICS954201BF
OEM Parts - OEM Parts (F - I) - ICS954201BF 1024593-ICS954201BF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024593-ICS954201BF Number of Circuits: 1 Mounting: SMD (SMT) PLL: No Number of Pins: 48 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024593-ICS954201BF
Number of Circuits: 1
Mounting: SMD (SMT)
PLL: No
Number of Pins: 48
Categories: OEM Parts(F-I)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024593-ICS954201BF
Product Name OEM Parts - OEM Parts (F - I) - ICS954201BF
Unlock Full Specs
to access all available technical data