IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS952620CFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS952620CFLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1000307-ICS952620CFL
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.3V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 952620CFLF
Base Product Number: ICS952620
Product Status: Obsolete
Intel CPU Servers Clock/Frequency Synthesizer IC 200MHz 1 Output 48-SSOP
IC TIMING CTRL HUB P4 48-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ICS952620CFLF | 1000307-ICS952620CFLF | ICS952620CFLF-ND | ICS952620CFLF |
| Product Name | SSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; 48-BSSOP (0.295", 7.50mm Width) | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |