Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - ICS952101CF ICS952101CF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920843-ICS952101CF Features: - - IC - Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: ICS952101 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920843-ICS952101CF Features: - - IC - Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: ICS952101 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS952101CF - 920843-ICS952101CF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS952101CF
920843-ICS952101CF
Clock/Timing - Clock/Timing - Application Specific - ICS952101CF 920843-ICS952101CF
Manufacturer: Renesas Electronics America Win Source Part Number: 920843-ICS952101CF Features: - - IC - Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: ICS952101 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920843-ICS952101CF
Features: - - IC - Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS952101
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS952101CF
SSOP Clock and Timing IC 763-ICS952101CF
IC FREQ GENERATOR 56-SSOP / IC Output 56-SSOP Product overview: ICS952101CF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS952101CF can be used for catalog matching and distributor lookup.

IC FREQ GENERATOR 56-SSOP / IC Output 56-SSOP Product overview: ICS952101CF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS952101CF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - ICS952101CF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS952101CF
Clock/Timing - Application Specific ICS952101CF
IC FREQ GENERATOR 56-SSOP

IC FREQ GENERATOR 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 920843-ICS952101CF 763-ICS952101CF ICS952101CF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS952101CF SSOP Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data