Manufacturer: Renesas Electronics America
Win Source Part Number: 908770-ICS951601AFLF
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Generator IC 66.66MHz 1 48-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS951601
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FREQ TIMING GENERATOR 48-SSOP Product overview: ICS951601AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS951601AFLFT can be used for catalog matching and distributor lookup.
Clock Generator IC 66.66MHz 1 48-BSSOP (0.295", 7.50mm Width)
IC FREQ TIMING GENERATOR 48-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 908770-ICS951601AFLFT | 728-ICS951601AFLFT | ICS951601AFLFT | ICS951601AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS951601AFLFT | SSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 48-SSOP | 48-BSSOP (0.295", 7.50mm Width) | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | Clock |