IC SYSTEM CLOCK CHIP P4 56-TSSOP
CPU Graphics, Intel CPU, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 56-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS951413CGLF | ICS951413CGLF |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) |
| Frequency | 400 MHz | 400 MHz |
| Bus Interface | Clock |