IC SYSTEM CLK CHIP AMD-K8 48SSOP Product overview: ICS950405AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950405AFLF can be used for catalog matching and distributor lookup.
AMD CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 48-SSOP
IC SYSTEM CLK CHIP AMD-K8 48SSOP
AMD CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 48-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ICS950405AFLF | ICS950405AFLF-ND | ICS950405AFLF | ICS950405AFLF |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 300 MHz | 300 MHz | 300 MHz | 300 MHz |