IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS950220AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950220AFLFT can be used for catalog matching and distributor lookup.
Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 48-SSOP
Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 48-SSOP
IC TIMING CTRL HUB P4 48-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ICS950220AFLFT | ICS950220AFLFT-ND | ICS950220AFLFT | ICS950220AFLFT |
| Product Name | SSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |