Renesas Electronics Corporation SSOP Clock and Timing IC ICS950218AFLFT

Description
IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS950218AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950218AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS950218AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950218AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 763-ICS950218AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore
SSOP Clock and Timing IC
763-ICS950218AFLFT
SSOP Clock and Timing IC 763-ICS950218AFLFT
IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS950218AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950218AFLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 48-SSOP Product overview: ICS950218AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS950218AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS950218AFLFT
874259-ICS950218AFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS950218AFLFT 874259-ICS950218AFLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874259-ICS950218AFLF T Series: TCH™ Operating Temperature Range: 0°C ~ 70°C Features: Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 48-SSOP Package: Reel - TR Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS950218 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874259-ICS950218AFLFT
Series: TCH™
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 48-SSOP
Package: Reel - TR
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS950218
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - ICS950218AFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS950218AFLFT
Clock/Timing - Application Specific ICS950218AFLFT
IC TIMING CTRL HUB P4 48-SSOP

IC TIMING CTRL HUB P4 48-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS950218AFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS950218AFLFT
Application Specific Clock/Timing ICS950218AFLFT
Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 48-SSOP

Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-ICS950218AFLFT 874259-ICS950218AFLFT ICS950218AFLFT ICS950218AFLFT
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS950218AFLFT Clock/Timing - Application Specific Application Specific Clock/Timing
Package Type 48-BSSOP (0.295", 7.50mm Width) Surface Mount; 48-SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator Clock Generator Clock Generator
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data