Intel CPU Servers Clock/Frequency Generator IC 332MHz 1 Output 48-SSOP
IC FREQ GENERATOR PROGR 48-SSOP Product overview: ICS94211AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS94211AFLF can be used for catalog matching and distributor lookup.
IC FREQ GENERATOR PROGR 48-SSOP
Intel CPU Servers Clock/Frequency Generator IC 332MHz 1 Output 48-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | ICS94211AFLF-ND | 763-ICS94211AFLF | ICS94211AFLF | ICS94211AFLF |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |