Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific ICS94201DFLFT

Description
Win Source Part Number: 1064237-ICS94201DFLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 500.03MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 94201DFLFT Base Product Number: ICS94201 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1064237-ICS94201DFLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 500.03MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 94201DFLFT Base Product Number: ICS94201 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1064237-ICS94201DFLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1064237-ICS94201DFLFT
Win Source Part Number: 1064237-ICS94201DFLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 500.03MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 94201DFLFT Base Product Number: ICS94201 Product Status: Obsolete

Win Source Part Number: 1064237-ICS94201DFLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 500.03MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 94201DFLFT
Base Product Number: ICS94201
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - ICS94201DFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS94201DFLFT
Clock/Timing - Application Specific ICS94201DFLFT
IC FREQ GENERATOR PROGR 56-SSOP

IC FREQ GENERATOR PROGR 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS94201DFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS94201DFLFT
Application Specific Clock/Timing ICS94201DFLFT
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 500.03MHz 1 Output 56-SSOP

Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 500.03MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1064237-ICS94201DFLFT ICS94201DFLFT ICS94201DFLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28445LFXC-5T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 68-VFQFN Exposed Pad
View Details
4 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1K2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details