Renesas Electronics Corporation Application Specific Clock/Timing ICS93772AFLFT

Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS93772AFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS93772AFLFT
Application Specific Clock/Timing ICS93772AFLFT
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP

Buy Now
Clock/Timing - Application Specific - ICS93772AFLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS93772AFLFT
Clock/Timing - Application Specific ICS93772AFLFT
IC DDR PLL ZD BUFFER 28-SSOP

IC DDR PLL ZD BUFFER 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS93772AFLFT ICS93772AFLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 511JCA200M000AAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers