Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199852-ICS932SQ420D
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: Custom Parts
Case / Package: QFN
Max Frequency: 146.7 MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199852-ICS932SQ420DKLFT |
| Product Name | Custom Parts - Custom Parts (E - I) - ICS932SQ420DKLFT |