Renesas Electronics Corporation Clock and Timing IC ICS9250BF-28LFT

Description
Product overview: ICS9250BF-28LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-28LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: ICS9250BF-28LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-28LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ICS9250BF-28LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS9250BF-28LFT
Clock and Timing IC 763-ICS9250BF-28LFT
Product overview: ICS9250BF-28LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-28LFT can be used for catalog matching and distributor lookup.

Product overview: ICS9250BF-28LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9250BF-28LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1315134-ICS9250BF-28LFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1315134-ICS9250BF-28LFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1315134-ICS9250BF-28LFT
Win Source Part Number: 1315134-ICS9250BF-28 LFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ICS9250 Product Status: Obsolete

Win Source Part Number: 1315134-ICS9250BF-28LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ICS9250
Product Status: Obsolete

Buy Now Datasheet
Application Specific Clock/Timing - ICS9250BF-28LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9250BF-28LFT
Application Specific Clock/Timing ICS9250BF-28LFT
Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP

Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9250BF-28LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9250BF-28LFT
Clock/Timing - Application Specific ICS9250BF-28LFT
IC FREQ GENERATOR/BUFFER 56-SSOP

IC FREQ GENERATOR/BUFFER 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-ICS9250BF-28LFT 1315134-ICS9250BF-28LFT ICS9250BF-28LFT ICS9250BF-28LFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 56-BSSOP (0.295", 7.50mm Width) Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 133 MHz 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data