Renesas Electronics Corporation SSOP Clock and Timing IC ICS9248BF-195

Description
IC FREQ GENERATOR/BUFFER 48-SSOP Product overview: ICS9248BF-195 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248BF-195 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ GENERATOR/BUFFER 48-SSOP Product overview: ICS9248BF-195 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248BF-195 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Clock and Timing IC
763-ICS9248BF-195
SSOP Clock and Timing IC 763-ICS9248BF-195
IC FREQ GENERATOR/BUFFER 48-SSOP Product overview: ICS9248BF-195 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248BF-195 can be used for catalog matching and distributor lookup.

IC FREQ GENERATOR/BUFFER 48-SSOP Product overview: ICS9248BF-195 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248BF-195 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9248BF-195-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS9248BF-195-ND
Application Specific Clock/Timing ICS9248BF-195-ND
Intel CPU, AMD CPU Clock/Frequency Generator, Fanout Buffer (Distribution) IC 140MHz 1 Output 48-SSOP

Intel CPU, AMD CPU Clock/Frequency Generator, Fanout Buffer (Distribution) IC 140MHz 1 Output 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1041620-ICS9248BF-195 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1041620-ICS9248BF-195
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1041620-ICS9248BF-195
Win Source Part Number: 1041620-ICS9248BF-19 5 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 30 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): ICS9248BF-195ICS9248 BF195; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 9248BF-195 Base Product Number: ICS9248 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1041620-ICS9248BF-195
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 140MHz
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, AMD CPU
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): ICS9248BF-195ICS9248BF195;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 9248BF-195
Base Product Number: ICS9248
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9248BF-195 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9248BF-195
Clock/Timing - Application Specific ICS9248BF-195
IC FREQ GENERATOR/BUFFER 48-SSOP

IC FREQ GENERATOR/BUFFER 48-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9248BF-195 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9248BF-195
Application Specific Clock/Timing ICS9248BF-195
Intel CPU, AMD CPU Clock/Frequency Generator, Fanout Buffer (Distribution) IC 140MHz 1 Output 48-SSOP

Intel CPU, AMD CPU Clock/Frequency Generator, Fanout Buffer (Distribution) IC 140MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-ICS9248BF-195 ICS9248BF-195-ND 1041620-ICS9248BF-195 ICS9248BF-195 ICS9248BF-195
Product Name SSOP Clock and Timing IC Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface Clock Clock Clock Clock
Package Type Tube Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" Surface Mount; 48-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 140 MHz 140 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details