Intel CPU Servers Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-TSSOP
IC PENTIUM II CLOCK CHIP 48TSSOP
Intel CPU Servers Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS9248AG-92LFT-ND | ICS9248AG-92LFT | ICS9248AG-92LFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |