Renesas Electronics Corporation Application Specific Clock/Timing ICS9248AG-192LF

Description
CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP
Request a Quote
Description
CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS9248AG-192LF is a frequency timing generator designed for Transmeta systems, featuring a selectable CPU output of up to 66.6MHz and overclocking capabilities. It provides six PCI clock outputs at 33.3MHz, a 14.318MHz reference output, a fixed 48MHz output, and a selectable 24/48MHz output. The device supports spread spectrum modulation for both CPU and PCI clocks, with a default downspread of -0.4%. Power management is facilitated through stop clocks and power down modes, ensuring efficient operation. The device utilizes an external 14.318MHz crystal without requiring additional load capacitance for a crystal load of 18pF. It is housed in a compact 28-pin TSSOP package, measuring 4.40mm (173mil). Skew characteristics are specified with CPU-to-CPU skew less than 175ps and PCI-to-PCI skew less than 500ps, making it suitable for applications requiring precise timing.

Datasheet Summary
Powered by GS/AI

The ICS9248AG-192LF is a frequency timing generator designed for Transmeta systems, featuring a selectable CPU output of up to 66.6MHz and overclocking capabilities. It provides six PCI clock outputs at 33.3MHz, a 14.318MHz reference output, a fixed 48MHz output, and a selectable 24/48MHz output. The device supports spread spectrum modulation for both CPU and PCI clocks, with a default downspread of -0.4%. Power management is facilitated through stop clocks and power down modes, ensuring efficient operation. The device utilizes an external 14.318MHz crystal without requiring additional load capacitance for a crystal load of 18pF. It is housed in a compact 28-pin TSSOP package, measuring 4.40mm (173mil). Skew characteristics are specified with CPU-to-CPU skew less than 175ps and PCI-to-PCI skew less than 500ps, making it suitable for applications requiring precise timing.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS9248AG-192LF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS9248AG-192LF-ND
Application Specific Clock/Timing ICS9248AG-192LF-ND
CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP

CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-ICS9248AG-192LF
Clock and Timing IC 763-ICS9248AG-192LF
IC FREQ TIMING GENERATOR 28TSSOP Product overview: ICS9248AG-192LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248AG-192LF can be used for catalog matching and distributor lookup.

IC FREQ TIMING GENERATOR 28TSSOP Product overview: ICS9248AG-192LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9248AG-192LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9248AG-192LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9248AG-192LF
Application Specific Clock/Timing ICS9248AG-192LF
CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP

CPU, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 66.6MHz 1 Output 28-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9248AG-192LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9248AG-192LF
Clock/Timing - Application Specific ICS9248AG-192LF
IC FREQ TIMING GENERATOR 28TSSOP

IC FREQ TIMING GENERATOR 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number ICS9248AG-192LF-ND 763-ICS9248AG-192LF ICS9248AG-192LF ICS9248AG-192LF
Product Name Application Specific Clock/Timing Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data