Renesas Electronics Corporation Clock and Timing IC ICS91857AGT

Description
IC CLOCK DRIVER 48TSSOP Product overview: ICS91857AGT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91857AGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK DRIVER 48TSSOP Product overview: ICS91857AGT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91857AGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-ICS91857AGT
Clock and Timing IC 728-ICS91857AGT
IC CLOCK DRIVER 48TSSOP Product overview: ICS91857AGT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91857AGT can be used for catalog matching and distributor lookup.

IC CLOCK DRIVER 48TSSOP Product overview: ICS91857AGT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91857AGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1315919-ICS91857AGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1315919-ICS91857AGT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1315919-ICS91857AGT
Win Source Part Number: 1315919-ICS91857AGT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Driver Package: Tape & Reel (TR) Frequency - Max: 230MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ICS91857 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1315919-ICS91857AGT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Driver
Package: Tape & Reel (TR)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ICS91857
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS91857AGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS91857AGT
Clock Generators, PLLs, Frequency Synthesizers ICS91857AGT
Clock Driver IC 230MHz 1 48-TFSOP (0.240", 6.10mm Width)

Clock Driver IC 230MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS91857AGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS91857AGT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS91857AGT
IC CLOCK DRIVER 48TSSOP

IC CLOCK DRIVER 48TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS91857AGT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS91857AGT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS91857AGT
IC CLOCK DRIVER SSTL_2 48-TSSOP

IC CLOCK DRIVER SSTL_2 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-ICS91857AGT 1315919-ICS91857AGT ICS91857AGT ICS91857AGT ICS91857AGT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface SSTL-2 SSTL; SSTL-2 SSTL-2 SSTL-2
Package Type Tape & Reel (TR) Surface Mount; 48-TFSOP (0.240", 6.10mm Width) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data