Renesas Electronics Corporation Application Specific Clock/Timing ICS9169M-01T

Description
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC
Request a Quote
Description
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS9169-01 is a frequency generator and integrated buffer designed for high-speed RISC or CISC microprocessor systems, including Intel Pentium and Pentium Pro architectures. It generates multiple clock outputs, including four processor clocks, six bus clocks, three 14.318 MHz clocks, and one fixed 48 MHz clock, making it suitable for various applications such as ISA bus, audio, and bus bridge devices. This device features selectable frequency multiplying factors, allowing customization for specific applications, and offers a test mode for easier system design. The output clocks exhibit high drive capabilities, with BCLK outputs achieving greater than 1V/ns slew rates into 30pF loads and PCLK outputs maintaining a 50±5% duty cycle. The ICS9169-01 operates within a supply voltage range of 3.0V to 5.5V and is available in both 28-pin SOIC and SSOP packages. Engineers may find this product beneficial for projects requiring precise clock generation and synchronization in high-performance computing environments.

Datasheet Summary
Powered by GS/AI

The ICS9169-01 is a frequency generator and integrated buffer designed for high-speed RISC or CISC microprocessor systems, including Intel Pentium and Pentium Pro architectures. It generates multiple clock outputs, including four processor clocks, six bus clocks, three 14.318 MHz clocks, and one fixed 48 MHz clock, making it suitable for various applications such as ISA bus, audio, and bus bridge devices. This device features selectable frequency multiplying factors, allowing customization for specific applications, and offers a test mode for easier system design. The output clocks exhibit high drive capabilities, with BCLK outputs achieving greater than 1V/ns slew rates into 30pF loads and PCLK outputs maintaining a 50±5% duty cycle. The ICS9169-01 operates within a supply voltage range of 3.0V to 5.5V and is available in both 28-pin SOIC and SSOP packages. Engineers may find this product beneficial for projects requiring precise clock generation and synchronization in high-performance computing environments.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS9169M-01T-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS9169M-01T-ND
Application Specific Clock/Timing ICS9169M-01T-ND
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9169M-01T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9169M-01T
Clock/Timing - Application Specific ICS9169M-01T
IC FREQUENCY GENERATOR 28-SOIC

IC FREQUENCY GENERATOR 28-SOIC

Supplier's Site Datasheet
Application Specific Clock/Timing - ICS9169M-01T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS9169M-01T
Application Specific Clock/Timing ICS9169M-01T
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number ICS9169M-01T-ND ICS9169M-01T ICS9169M-01T
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock and Timing IC - 763-SI52112-B6-GT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25100SXIFTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers