IC FREQUENCY GENERATOR 16-SOIC
Graphics Applications Clock/Frequency Generator IC 120MHz 1 Output 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS9161A-01CW16T | ICS9161A-01CW16T |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Frequency | 120 MHz | 120 MHz |
| Bus Interface | Clock |