Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889474AKLFT ICS889474AKLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166284-ICS889474AKL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 24 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 2 GHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166284-ICS889474AKL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 24 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 2 GHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889474AKLFT - 1166284-ICS889474AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889474AKLFT
1166284-ICS889474AKLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889474AKLFT 1166284-ICS889474AKLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166284-ICS889474AKL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 24 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 2 GHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166284-ICS889474AKLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: CML
Number of Pins: 24
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 2 GHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1166284-ICS889474AKLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS889474AKLFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXC-1HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers