Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87952AYI-147LFT ICS87952AYI-147LFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179116-ICS87952AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 180 MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179116-ICS87952AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 180 MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87952AYI-147LFT - 1179116-ICS87952AYI-147LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87952AYI-147LFT
1179116-ICS87952AYI-147LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87952AYI-147LFT 1179116-ICS87952AYI-147LFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179116-ICS87952AYI- 147LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 180 MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179116-ICS87952AYI-147LFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: LQFP
Max Frequency: 180 MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Clock and Timing IC - 728-ICS87952AYI-147LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS87952AYI-147LFT
Clock and Timing IC 728-ICS87952AYI-147LFT
IC Clk Mult/zd Buffer 32-LQFP Product overview: ICS87952AYI-147LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87952AYI-147L FT can be used for catalog matching and distributor lookup.

IC Clk Mult/zd Buffer 32-LQFP Product overview: ICS87952AYI-147LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87952AYI-147LFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1179116-ICS87952AYI-147LFT 728-ICS87952AYI-147LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87952AYI-147LFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data