Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYILFT ICS87946AYILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064193-ICS87946AYIL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 150 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064193-ICS87946AYIL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 150 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYILFT - 1064193-ICS87946AYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYILFT
1064193-ICS87946AYILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYILFT 1064193-ICS87946AYILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064193-ICS87946AYIL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 150 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064193-ICS87946AYILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
PLL: No
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: LQFP
Max Frequency: 150 MHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Clock and Timing IC - 728-ICS87946AYILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS87946AYILFT
Clock and Timing IC 728-ICS87946AYILFT
IC Clock Generator 32-LQFP Product overview: ICS87946AYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87946AYILFT can be used for catalog matching and distributor lookup.

IC Clock Generator 32-LQFP Product overview: ICS87946AYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87946AYILFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1064193-ICS87946AYILFT 728-ICS87946AYILFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYILFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data