Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87332AMI01LFT ICS87332AMI01LFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979201-ICS87332AMI01 LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 500 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979201-ICS87332AMI01 LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 500 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87332AMI01LFT - 979201-ICS87332AMI01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87332AMI01LFT
979201-ICS87332AMI01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87332AMI01LFT 979201-ICS87332AMI01LFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979201-ICS87332AMI01 LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 500 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979201-ICS87332AMI01LFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
PLL: No
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Max Frequency: 500 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
SOIC Clock and Timing IC - 728-ICS87332AMI01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS87332AMI01LFT
SOIC Clock and Timing IC 728-ICS87332AMI01LFT
IC Clk Gen Ecl/lvpecl 8-SOIC Product overview: ICS87332AMI01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87332AMI01LFT can be used for catalog matching and distributor lookup.

IC Clk Gen Ecl/lvpecl 8-SOIC Product overview: ICS87332AMI01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87332AMI01LFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 979201-ICS87332AMI01LFT 728-ICS87332AMI01LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87332AMI01LFT SOIC Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data