Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS873033AMLF

Description
"Clock Generator IC 3.2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 3.2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS873033AMLF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS873033AMLF-ND
Clock Generators, PLLs, Frequency Synthesizers ICS873033AMLF-ND
"Clock Generator IC 3.2GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 3.2GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS873033AMLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS873033AMLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS873033AMLF
IC CLK GEN HS LVPECL/ECL 8-SOIC

IC CLK GEN HS LVPECL/ECL 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS873033AMLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS873033AMLF
Clock Generators, PLLs, Frequency Synthesizers ICS873033AMLF
Clock Generator IC 3.2GHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 3.2GHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS873033AMLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS873033AMLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS873033AMLF
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS873033AMLF-ND ICS873033AMLF ICS873033AMLF ICS873033AMLF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface ECL; LVPECL ECL; PECL; LVPECL; ECL, LVPECL ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-A01AFMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details