Renesas Electronics Corporation SOIC Clock and Timing IC ICS87021AMILF

Description
IC Clk Generator /1 /2 8-SOIC Product overview: ICS87021AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87021AMILF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Clk Generator /1 /2 8-SOIC Product overview: ICS87021AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87021AMILF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS87021AMILF
SOIC Clock and Timing IC 728-ICS87021AMILF
IC Clk Generator /1 /2 8-SOIC Product overview: ICS87021AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87021AMILF can be used for catalog matching and distributor lookup.

IC Clk Generator /1 /2 8-SOIC Product overview: ICS87021AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87021AMILF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87021AMILF - 1212739-ICS87021AMILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87021AMILF
1212739-ICS87021AMILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87021AMILF 1212739-ICS87021AMILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212739-ICS87021AMIL F Number of Circuits: 1 Input: LVDS PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 250 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212739-ICS87021AMILF
Number of Circuits: 1
Input: LVDS
PLL: No
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Max Frequency: 250 MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS87021AMILF 1212739-ICS87021AMILF
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87021AMILF
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data