Renesas Electronics Corporation TSSOP Clock and Timing IC ICS87008AGILF

Description
IC Clk Generator Zd 1: 8 24-TSSOP Product overview: ICS87008AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87008AGILF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Clk Generator Zd 1: 8 24-TSSOP Product overview: ICS87008AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87008AGILF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS87008AGILF
TSSOP Clock and Timing IC 728-ICS87008AGILF
IC Clk Generator Zd 1: 8 24-TSSOP Product overview: ICS87008AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87008AGILF can be used for catalog matching and distributor lookup.

IC Clk Generator Zd 1: 8 24-TSSOP Product overview: ICS87008AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87008AGILF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87008AGILF - 1195051-ICS87008AGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87008AGILF
1195051-ICS87008AGILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87008AGILF 1195051-ICS87008AGILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195051-ICS87008AGIL F Number of Circuits: 1 Input: LVTTL PLL: No Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 250 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195051-ICS87008AGILF
Number of Circuits: 1
Input: LVTTL
PLL: No
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 250 MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS87008AGILF 1195051-ICS87008AGILF
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87008AGILF
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data