Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8545BGILFT ICS8545BGILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979117-ICS8545BGILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979117-ICS8545BGILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8545BGILFT - 979117-ICS8545BGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8545BGILFT
979117-ICS8545BGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8545BGILFT 979117-ICS8545BGILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979117-ICS8545BGILFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979117-ICS8545BGILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 650 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 979117-ICS8545BGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8545BGILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXI-353T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.13 to 3.46 volts
View Details