Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S12AKILFT ICS853S12AKILFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064186-ICS853S12AKI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064186-ICS853S12AKI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S12AKILFT - 1064186-ICS853S12AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S12AKILFT
1064186-ICS853S12AKILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S12AKILFT 1064186-ICS853S12AKILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064186-ICS853S12AKI LFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064186-ICS853S12AKILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: CML
Number of Pins: 32
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 1.5 GHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064186-ICS853S12AKILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S12AKILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY22800FXC-025A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 27 MHz
View Details
2 suppliers
 - 531BA212M500DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details