Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111AYILF ICS853S111AYILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026903-ICS853S111AY ILF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026903-ICS853S111AY ILF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111AYILF - 1026903-ICS853S111AYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111AYILF
1026903-ICS853S111AYILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111AYILF 1026903-ICS853S111AYILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026903-ICS853S111AY ILF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026903-ICS853S111AYILF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: LQFP
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1026903-ICS853S111AYILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S111AYILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28346ZI-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details