Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S012AKILF ICS853S012AKILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024590-ICS853S012AK ILF Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 3.2 GHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024590-ICS853S012AK ILF Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 3.2 GHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S012AKILF - 1024590-ICS853S012AKILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S012AKILF
1024590-ICS853S012AKILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S012AKILF 1024590-ICS853S012AKILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024590-ICS853S012AK ILF Number of Circuits: 1 Input: CML Number of Pins: 32 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 3.2 GHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024590-ICS853S012AKILF
Number of Circuits: 1
Input: CML
Number of Pins: 32
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 3.2 GHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1024590-ICS853S012AKILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S012AKILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11420-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers