Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AGI-21LF ICS8535AGI-21LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197918-ICS8535AGI-2 1LF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 266 MHz Alternative Parts (Cross-Reference): ICS8535AGI21LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197918-ICS8535AGI-2 1LF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 266 MHz Alternative Parts (Cross-Reference): ICS8535AGI21LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AGI-21LF - 1197918-ICS8535AGI-21LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AGI-21LF
1197918-ICS8535AGI-21LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AGI-21LF 1197918-ICS8535AGI-21LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197918-ICS8535AGI-2 1LF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 266 MHz Alternative Parts (Cross-Reference): ICS8535AGI21LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197918-ICS8535AGI-21LF
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 266 MHz
Alternative Parts (Cross-Reference): ICS8535AGI21LF;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1197918-ICS8535AGI-21LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8535AGI-21LF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY2SSTV857ZXI-32T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock and Timing IC - 728-CY23FP12OXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers