Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8533AGI-01LF ICS8533AGI-01LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064182-ICS8533AGI-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Alternative Parts (Cross-Reference): ICS8533AGI-01LFICS85 33AGI01LF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064182-ICS8533AGI-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Alternative Parts (Cross-Reference): ICS8533AGI-01LFICS85 33AGI01LF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8533AGI-01LF - 1064182-ICS8533AGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8533AGI-01LF
1064182-ICS8533AGI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8533AGI-01LF 1064182-ICS8533AGI-01LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064182-ICS8533AGI-0 1LF Number of Circuits: 1 Mounting: SMD (SMT) Input: CML Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 650 MHz Alternative Parts (Cross-Reference): ICS8533AGI-01LFICS85 33AGI01LF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064182-ICS8533AGI-01LF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 650 MHz
Alternative Parts (Cross-Reference): ICS8533AGI-01LFICS8533AGI01LF;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064182-ICS8533AGI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8533AGI-01LF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-155T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers