Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT ICS853310AVLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908549-ICS853310AVLF T Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS853310 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908549-ICS853310AVLF T Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS853310 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT - 908549-ICS853310AVLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT
908549-ICS853310AVLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT 908549-ICS853310AVLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908549-ICS853310AVLF T Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS853310 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 908549-ICS853310AVLFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS853310
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ICS853310AVLFT
Clock/Timing - Clock Buffers, Drivers ICS853310AVLFT
IC CLK BUFFER 2:8 2GHZ 28PLCC

IC CLK BUFFER 2:8 2GHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 908549-ICS853310AVLFT ICS853310AVLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853310AVLFT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14672-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details