Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS85322AMLFT ICS85322AMLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982480-ICS85322AMLFT Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Bits: 2 Number of Channels: 2 High Level Output Current: -50 mA Low Level Output Current: 50 mA Propagation Delay: 1.9 ns Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Translator
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982480-ICS85322AMLFT Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Bits: 2 Number of Channels: 2 High Level Output Current: -50 mA Low Level Output Current: 50 mA Propagation Delay: 1.9 ns Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Translator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS85322AMLFT - 982480-ICS85322AMLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS85322AMLFT
982480-ICS85322AMLFT
OEM Parts - OEM Parts (F - I) - ICS85322AMLFT 982480-ICS85322AMLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982480-ICS85322AMLFT Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Bits: 2 Number of Channels: 2 High Level Output Current: -50 mA Low Level Output Current: 50 mA Propagation Delay: 1.9 ns Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Translator

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982480-ICS85322AMLFT
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Bits: 2
Number of Channels: 2
High Level Output Current: -50 mA
Low Level Output Current: 50 mA
Propagation Delay: 1.9 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Translator

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982480-ICS85322AMLFT
Product Name OEM Parts - OEM Parts (F - I) - ICS85322AMLFT
Unlock Full Specs
to access all available technical data