Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85314AGI-11LF ICS85314AGI-11LF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209638-ICS85314AGI- 11LF Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209638-ICS85314AGI- 11LF Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85314AGI-11LF - 1209638-ICS85314AGI-11LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85314AGI-11LF
1209638-ICS85314AGI-11LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85314AGI-11LF 1209638-ICS85314AGI-11LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209638-ICS85314AGI- 11LF Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209638-ICS85314AGI-11LF
Categories: Clock/Timing - Clock Buffers,Drivers
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1209638-ICS85314AGI-11LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85314AGI-11LF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22389ZXC-26-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details